LVP41237 -- STAINLESS STEEL VANE PUMP
Viking Pump, Inc. - A Unit of IDEX Corporation
Stainless Steel Vane Pump
LVP41237
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
LVP41237 |
|
Product Name
|
Stainless Steel Vane Pump |
|
Pump Type
|
Positive Displacement Pump; Self-Priming Pump; Vane Pump
|
|
Discharge Pressure
|
200.0 psi (141 m of Water)
|
|
Liquid Flow
|
200.000 GPM (757.58 L/min)
|
|
Discharge Size
|
3.000 inch (76.2 mm)
|
|
Media Temperature
|
275 F (135 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Liquid Flow
0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size
1.500 inch (38.1 mm)
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details