LVP41087 -- STAINLESS STEEL VANE PUMP
Viking Pump, Inc. - A Unit of IDEX Corporation
Stainless Steel Vane Pump
LVP41087
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
LVP41087 |
|
Product Name
|
Stainless Steel Vane Pump |
|
Pump Type
|
Positive Displacement Pump; Self-Priming Pump; Vane Pump
|
|
Discharge Pressure
|
200.0 psi (141 m of Water)
|
|
Liquid Flow
|
100.000 GPM (378.79 L/min)
|
|
Discharge Size
|
2.000 inch (50.8 mm)
|
|
Media Temperature
|
275 F (135 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rogers Machinery Company, Inc.
Discharge Pressure
125.0 psi (87.88 m of Water)
Liquid Flow
0.000 to 208.000 GPM (0.00 to 787.88 L/min)
Discharge Size
2.000 inch (50.8 mm)
View Details
Discharge Pressure
0.0 psi (1.36E-10 m of Water)
Liquid Flow
22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source
NoSourceIncluded
View Details