Pulsafeeder, Inc. Metering Pump LB64SA-PTC1-M43

Description
120/230 VOLT, 100 PSI, 1.25 GPH, ELECTRONIC METERING PUMP 9-1/2 INCH LONG X 5 INCH WIDE X 9.9 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY
Description
120/230 VOLT, 100 PSI, 1.25 GPH, ELECTRONIC METERING PUMP 9-1/2 INCH LONG X 5 INCH WIDE X 9.9 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Metering Pump - 147231796 - Radwell International
Willingboro, NJ, United States
Metering Pump
147231796
Metering Pump 147231796
120/230 VOLT, 100 PSI, 1.25 GPH, ELECTRONIC METERING PUMP 9-1/2 INCH LONG X 5 INCH WIDE X 9.9 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

120/230 VOLT, 100 PSI, 1.25 GPH, ELECTRONIC METERING PUMP 9-1/2 INCH LONG X 5 INCH WIDE X 9.9 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 147231796
Product Name Metering Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
81 1/2E3-X1.5 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details