IDEX Corporation Air Filter AA805

Description
FILTER, GLASS JAR, 16 OZ, MUFFLER FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, GLASS JAR, 16 OZ, MUFFLER FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Air Filter - 124442510 - Radwell International
Willingboro, NJ, United States
Air Filter
124442510
Air Filter 124442510
FILTER, GLASS JAR, 16 OZ, MUFFLER FILTER. FREE 2 YEAR RADWELL WARRANTY

FILTER, GLASS JAR, 16 OZ, MUFFLER FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 124442510
Product Name Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
80mm Fan Filter Media 30PPI - 09325-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 7302902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Panel
Media Type Glass fibre
Airflow 791 SCFM (1344 m³/hr)
View Details