IDEX Corporation Pneumatic Filter AA617G

Description
FILTER/MUFFLER ASSEMBLY, FILTER ELEMENT, 2OZ GLASS JAR. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER/MUFFLER ASSEMBLY, FILTER ELEMENT, 2OZ GLASS JAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 76837085 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
76837085
Pneumatic Filter 76837085
FILTER/MUFFLER ASSEMBLY, FILTER ELEMENT, 2OZ GLASS JAR. FREE 2 YEAR RADWELL WARRANTY

FILTER/MUFFLER ASSEMBLY, FILTER ELEMENT, 2OZ GLASS JAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 76837085
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Aluminum Fan Filter Assembly - AFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 4.72 inch (120 mm)
View Details
40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
HVAC Air Filters - 8802447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Compact v-filter
Media Type Glass fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details