IDEX Health & Science DPSS Laser, 457nm, 300mW, SLM 85-BLS-601

Description
High power SLM output at 457 nm in a compact, air-cooled package. These lasers are ideal for holography, semiconductor, biomedical, spectroscopic, interferometric instrumentation, and many other applications.
Description
High power SLM output at 457 nm in a compact, air-cooled package. These lasers are ideal for holography, semiconductor, biomedical, spectroscopic, interferometric instrumentation, and many other applications.

Suppliers

Company
Product
Description
Supplier Links
DPSS Laser, 457nm, 300mW, SLM - 85-BLS-601 - IDEX Health & Science
Oak Harbor, WA, USA
DPSS Laser, 457nm, 300mW, SLM
85-BLS-601
DPSS Laser, 457nm, 300mW, SLM 85-BLS-601
High power SLM output at 457 nm in a compact, air-cooled package. These lasers are ideal for holography, semiconductor, biomedical, spectroscopic, interferometric instrumentation, and many other applications.

High power SLM output at 457 nm in a compact, air-cooled package. These lasers are ideal for holography, semiconductor, biomedical, spectroscopic, interferometric instrumentation, and many other applications.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Lasers
Product Number 85-BLS-601
Product Name DPSS Laser, 457nm, 300mW, SLM
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40161MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
 - 1271560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class IIIb
Wavelength Range 635 nm (6350 Å)
View Details