IDEX Health & Science DPSS Laser, 488nm, 20mW 85-BDD-020

Description
The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to integrate into any system or instrument, and its superb beam qualityand extremely low power consumption make it ideal for OEM use.
Description
The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to integrate into any system or instrument, and its superb beam qualityand extremely low power consumption make it ideal for OEM use.

Suppliers

Company
Product
Description
Supplier Links
DPSS Laser, 488nm, 20mW - 85-BDD-020 - IDEX Health & Science
Oak Harbor, WA, USA
DPSS Laser, 488nm, 20mW
85-BDD-020
DPSS Laser, 488nm, 20mW 85-BDD-020
The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to integrate into any system or instrument, and its superb beam qualityand extremely low power consumption make it ideal for OEM use.

The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to integrate into any system or instrument, and its superb beam qualityand extremely low power consumption make it ideal for OEM use.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Lasers
Product Number 85-BDD-020
Product Name DPSS Laser, 488nm, 20mW
Laser Type Solid State Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 12 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 12 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
 - 4423277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details