JUN-AIR USA, Inc. Air Compressor - Lubricated 41070

Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Description
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Lubricated - 41070 - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Lubricated
41070
Air Compressor - Lubricated 41070
Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor motors from 350W to 2000W are offered in combination with five different receiver sizes from 4L to 150L to create a wide range of complete compressor offerings. Our standard receivers are internally coated to resist corrosion. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 41070
Product Name Air Compressor - Lubricated
Mass Flow Capacity 1.77 to 2.12 SCFM (3.01 to 3.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC080P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details