JUN-AIR USA, Inc. Air Compressor - Oil-less Piston 4000-150B

Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Oil-less Piston - 4000-150B - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Oil-less Piston
4000-150B
Air Compressor - Oil-less Piston 4000-150B
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 4000-150B
Product Name Air Compressor - Oil-less Piston
Mass Flow Capacity 12.43 to 14.97 SCFM (21.13 to 25.44 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Enclosed Scroll Air Compressor System - powerex-enclosed-scroll - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 33.2 to 569 SCFM (56.43 to 967 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 60 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
Single-Stage Ring Compressors - VFC508P-2T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 2.5 HP
Mounting Skid / Base Plate Mounted
View Details
Oil-Free Screw Compressor - Series VRA - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 324 to 70632 SCFM (550 to 120055 m³/hr)
View Details