JUN-AIR USA, Inc. Air Compressor - Oil-less Piston 2000-40B

Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Oil-less Piston - 2000-40B - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Oil-less Piston
2000-40B
Air Compressor - Oil-less Piston 2000-40B
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 2000-40B
Product Name Air Compressor - Oil-less Piston
Mass Flow Capacity 6.22 to 7.49 SCFM (10.57 to 12.73 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC805A-7WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details