JUN-AIR USA, Inc. Air Compressor - Oil-less Piston 1000 motor

Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet
Description
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Compressor - Oil-less Piston - 1000 motor - JUN-AIR USA, Inc.
Benton Harbor, MI, USA
Air Compressor - Oil-less Piston
1000 motor
Air Compressor - Oil-less Piston 1000 motor
Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Seven compressor combinations and five different tank sizes are available to create the desired compressor system. The first number in the description represents the compressor motor size, while the second represents the receiver size in Liters (if a receiver is used).

Supplier's Site Datasheet

Technical Specifications

  JUN-AIR USA, Inc.
Product Category Air Compressors
Product Number 1000 motor
Product Name Air Compressor - Oil-less Piston
Mass Flow Capacity 3.11 to 3.74 SCFM (5.29 to 6.36 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

FS-Curtis - RS Series Air Compressor - fs-curtis-rs-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 15 to 1450 SCFM (25.5 to 2465 m³/hr)
Discharge / Operating Pressure 100 to 175 psi (70.38 to 123 m H2O)
Horse Power 15 to 300 HP
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw E-Compressor with direct drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 206 to 8829 SCFM (350 to 15007 m³/hr)
View Details