IDENTCO International PC Board and Electronic Component Labels TTL148

Description
Surface chemistry expertise matters. Printable topcoats on IDENTCO materials are formulated for the unique challenges of specific applications and environments. Our topcoats are then tested with our range of ribbon formulations, resulting in optimal label/ribbon combinations. Printed information, including high resolution 2D codes, emerge unaffected and perfectly legible when printed with performance-matched IDENTCO TTRR™ Series resin ribbons. Label/ribbon combinations recommended by IDENTCO have been thoroughly tested by KYZEN, ZESTRON, and kolb for optimal performance. Full traceability for printed circuit assemblies. Track and trace printed circuit boards and high-value electronic components through the entire assembly workflow with print-on-demand labels from IDENTCO®. Engineered for use in surface mount and through-hole assembly, TTL®100 Series thermal transfer printable labels endure harsh fluxes, the latest cleaning chemistries, and high temperatures encountered in today’s circuit board assembly processes on both sides of the board. Off-the-shelf or customized to your specifications. TTL100 Series labels are available in 53 sizes for your convenience, in high-performance polyimide and polyester. If your application requires a custom size for an exact fit, we welcome your request. Custom sizes and shapes are a core competency at IDENTCO.
Description
Surface chemistry expertise matters. Printable topcoats on IDENTCO materials are formulated for the unique challenges of specific applications and environments. Our topcoats are then tested with our range of ribbon formulations, resulting in optimal label/ribbon combinations. Printed information, including high resolution 2D codes, emerge unaffected and perfectly legible when printed with performance-matched IDENTCO TTRR™ Series resin ribbons. Label/ribbon combinations recommended by IDENTCO have been thoroughly tested by KYZEN, ZESTRON, and kolb for optimal performance. Full traceability for printed circuit assemblies. Track and trace printed circuit boards and high-value electronic components through the entire assembly workflow with print-on-demand labels from IDENTCO®. Engineered for use in surface mount and through-hole assembly, TTL®100 Series thermal transfer printable labels endure harsh fluxes, the latest cleaning chemistries, and high temperatures encountered in today’s circuit board assembly processes on both sides of the board. Off-the-shelf or customized to your specifications. TTL100 Series labels are available in 53 sizes for your convenience, in high-performance polyimide and polyester. If your application requires a custom size for an exact fit, we welcome your request. Custom sizes and shapes are a core competency at IDENTCO.

Suppliers

Company
Product
Description
Supplier Links
PC Board and Electronic Component Labels - TTL148 - IDENTCO International
Ingleside, IL, USA
PC Board and Electronic Component Labels
TTL148
PC Board and Electronic Component Labels TTL148
Surface chemistry expertise matters. Printable topcoats on IDENTCO materials are formulated for the unique challenges of specific applications and environments. Our topcoats are then tested with our range of ribbon formulations, resulting in optimal label/ribbon combinations. Printed information, including high resolution 2D codes, emerge unaffected and perfectly legible when printed with performance-matched IDENTCO TTRR™ Series resin ribbons. Label/ribbon combinations recommended by IDENTCO have been thoroughly tested by KYZEN, ZESTRON, and kolb for optimal performance. Full traceability for printed circuit assemblies. Track and trace printed circuit boards and high-value electronic components through the entire assembly workflow with print-on-demand labels from IDENTCO®. Engineered for use in surface mount and through-hole assembly, TTL®100 Series thermal transfer printable labels endure harsh fluxes, the latest cleaning chemistries, and high temperatures encountered in today’s circuit board assembly processes on both sides of the board. Off-the-shelf or customized to your specifications. TTL100 Series labels are available in 53 sizes for your convenience, in high-performance polyimide and polyester. If your application requires a custom size for an exact fit, we welcome your request. Custom sizes and shapes are a core competency at IDENTCO.

Surface chemistry expertise matters.

Printable topcoats on IDENTCO materials are formulated for the unique challenges of specific applications and environments. Our topcoats are then tested with our range of ribbon formulations, resulting in optimal label/ribbon combinations. Printed information, including high resolution 2D codes, emerge unaffected and perfectly legible when printed with performance-matched IDENTCO TTRR™ Series resin ribbons. Label/ribbon combinations recommended by IDENTCO have been thoroughly tested by KYZEN, ZESTRON, and kolb for optimal performance.

Full traceability for printed circuit assemblies.

Track and trace printed circuit boards and high-value electronic components through the entire assembly workflow with print-on-demand labels from IDENTCO®. Engineered for use in surface mount and through-hole assembly, TTL®100 Series thermal transfer printable labels endure harsh fluxes, the latest cleaning chemistries, and high temperatures encountered in today’s circuit board assembly processes on both sides of the board.

Off-the-shelf or customized to your specifications. TTL100 Series labels are available in 53 sizes for your convenience, in high-performance polyimide and polyester. If your application requires a custom size for an exact fit, we welcome your request. Custom sizes and shapes are a core competency at IDENTCO.

Supplier's Site

Technical Specifications

  IDENTCO International
Product Category Label Materials
Product Number TTL148
Product Name PC Board and Electronic Component Labels
Materials of Construction Polyimide, Polyester
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-836 - WAGO
Specs
Materials of Construction Polyester
Width 0.6890 inches (17.5 mm)
View Details
Label Rolls - 2790900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 0.4724 inches (12 mm)
View Details