IDEC Corporation Pilot Light, Red, 240Vac; Led Colour Idec YW1P-1BUQM3R

Description
PILOT LIGHT, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Red, 240Vac; Led Colour Idec - 47AC9895 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Red, 240Vac; Led Colour Idec
47AC9895
Pilot Light, Red, 240Vac; Led Colour Idec 47AC9895
PILOT LIGHT, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, RED, 240VAC; LED Colour:Red; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9895
Product Name Pilot Light, Red, 240Vac; Led Colour Idec
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Mini-mold Chip LED - SML-D13FW(C) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details