IDEC Corporation Pilot Light, Green, 240Vac; Led Colour Idec YW1P-1BUQM3G

Description
PILOT LIGHT, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Green, 240Vac; Led Colour Idec - 47AC9893 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Green, 240Vac; Led Colour Idec
47AC9893
Pilot Light, Green, 240Vac; Led Colour Idec 47AC9893
PILOT LIGHT, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, GREEN, 240VAC; LED Colour:Green; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9893
Product Name Pilot Light, Green, 240Vac; Led Colour Idec
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details