IDEC Corporation Pilot Light, Amber, 240Vac; Led Colour Idec YW1P-1BUQM3A

Description
PILOT LIGHT, AMBER, 240VAC; LED Colour:Amber; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, AMBER, 240VAC; LED Colour:Amber; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, Amber, 240Vac; Led Colour Idec - 47AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, Amber, 240Vac; Led Colour Idec
47AC9892
Pilot Light, Amber, 240Vac; Led Colour Idec 47AC9892
PILOT LIGHT, AMBER, 240VAC; LED Colour:Amber; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PILOT LIGHT, AMBER, 240VAC; LED Colour:Amber; Operating Voltage:240VAC; Mounting Hole Dia:22mm; Forward Current If:20mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:YW Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC9892
Product Name Pilot Light, Amber, 240Vac; Led Colour Idec
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 60 degrees
View Details