IDEC Corporation Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec XW1E-BV4TG02MR

Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1287 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1287
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1287
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 19X1287
Product Name Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13133 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details