IDEC Corporation Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec XW1E-BV4TG02MFR

Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet
Description
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec - 19X1286 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec
19X1286
Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec 19X1286
SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-N C; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 250VAC; Contact Configuration:DPST-NC; Switch Operation:Pushlock Turn Reset/Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Screw; Contact Configuration Idec - 47AC9745 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Screw; Contact Configuration Idec
47AC9745
E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Screw; Contact Configuration Idec 47AC9745
E-STOP PB SW, DPST-NC, 5A, 125V, SCREW; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

E-STOP PB SW, DPST-NC, 5A, 125V, SCREW; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:125V; Contact Voltage DC Nom:-; Pushbutton Actuator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 19X1286 47AC9745
Product Name Switch, E-Stop, Dpst, 5A, 250Vac; Contact Configuration Idec E-Stop Pb Sw, Dpst-Nc, 5A, 125V, Screw; Contact Configuration Idec
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster safety product, SS Lifeline - 440E-L22BNSR - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers