IDEC Corporation
Emergency Stop Push Buttons
XW1E-BV3SG02R
Description
Idec XW1E-BV3SG02R
-
RS Components, Ltd.
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Description
Idec XW1E-BV3SG02R
Request a Quote
Email Supplier
Suppliers
Emergency Stop Push Buttons
427566
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
Pushbutton Switches |
|
Product Number
|
427566 |
XW1E-BV3SG02R |
|
Product Name
|
Emergency Stop Push Buttons |
IDEC Pushbutton Non-Illuminated |
|
Switching Mechanism
|
Double Pole, Single Throw (DPST); DPST
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Actuator Specifications
Flat
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details