IDEC Corporation Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec XN5E-LV422Q4MR

Description
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2 NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2 NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec - 75M3677 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec
75M3677
Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec 75M3677
SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2 NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC/2NO, 250VAC; Contact Configuration:4PST-2NO, DPST-NC; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 75M3677
Product Name Switch, Emergency Stop, 2Nc/2No, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products