IDEC Corporation Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec XN5E-LV412Q4MR

Description
SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec - 75M3675 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec
75M3675
Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec 75M3675
SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC/1NO, 250VAC; Contact Configuration:3PST-2NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 75M3675
Product Name Switch, Emergency Stop, 2Nc/1No, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 7420751 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details