The Switch, Emergency Stop, 4Nc, 250Vac from Idec features a contact configuration of 4 normally closed (NC) contacts, suitable for safety applications. It operates at a maximum contact current of 5A and a nominal contact voltage of 250V AC and DC. The switch is designed with a mushroom-style pushbutton actuator for easy operation and is compliant with RoHS standards. It includes screw terminals for secure connections and is rated for a degree of protection IP65, ensuring resistance to dust and water ingress. The operating temperature range is from -25°C to +60°C for non-illuminated models and -25°C to +55°C for illuminated versions. This emergency stop switch is suitable for various industrial applications where safety and reliability are paramount.
SWITCH, EMERGENCY STOP, 4NC, 250VAC; Contact Configuration:4PST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Emergency Stop Switches |
| Product Number | 75M3665 |
| Product Name | Switch, Emergency Stop, 4Nc, 250Vac; Contact Configuration Idec |
| Actuation Type | Pushbutton |