IDEC Corporation Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec XN1E-LV413Q4MR

Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec - 75M3641 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec
75M3641
Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec 75M3641
SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3 NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 3NC/1NO, 250VAC; Contact Configuration:4PST-3NC, SPST-NO; Switch Operation:On-Off; Switch Terminals:Screw; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM - 70173143 - Allied Electronics, Inc.
Fort Worth, TX, USA
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM
70173143
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM 70173143
SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM

SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 75M3641 70173143
Product Name Switch, Emergency Stop, 3Nc/1No, 250Vac; Contact Configuration Idec SWITCH; E-STOP; SAFE BREAK ACTION; 30MM; ILLUMINATED LED; 24VAC/DC 40MM MUSHROOM
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details