IDEC Corporation Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec XA1E-BV4U01K-R

Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec - 05R0262 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec
05R0262
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec 05R0262
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER - 70173404 - Allied Electronics, Inc.
Fort Worth, TX, USA
UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER
70173404
UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER 70173404
UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER

UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 05R0262 70173404
Product Name Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec UNIBODY E-STOP NON ILLUMINATED 16MM XA SERIES 1NC 40MM RED MUSHROOM HEAD SOLDER
Actuation Type Pushbutton Pushbutton
Maximum Current Rating 5 amps
Maximum AC Voltage Rating 250 volts 250 volts
Maximum DC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers