IDEC Corporation Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec XA1E-BV4U01-R

Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec - 05R0259 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec
05R0259
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec 05R0259
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Pushlock Turn Reset; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 05R0259
Product Name Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Trigger Action E-Stop 800T PB - 800T-TFXJT6A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Specs
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 0.5000 amps
View Details
3 suppliers