IDEC Corporation E-Stop Pb Sw, 3Pst-Nc, Spst-No, 3A, 250V; Contact Configuration Idec XA1E-BV413RH-EMO

Description
E-STOP PB SW, 3PST-NC, SPST-NO, 3A, 250V; Contact Configuration:3PST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet
Description
E-STOP PB SW, 3PST-NC, SPST-NO, 3A, 250V; Contact Configuration:3PST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
E-Stop Pb Sw, 3Pst-Nc, Spst-No, 3A, 250V; Contact Configuration Idec - 47AC9740 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Pb Sw, 3Pst-Nc, Spst-No, 3A, 250V; Contact Configuration Idec
47AC9740
E-Stop Pb Sw, 3Pst-Nc, Spst-No, 3A, 250V; Contact Configuration Idec 47AC9740
E-STOP PB SW, 3PST-NC, SPST-NO, 3A, 250V; Contact Configuration:3PST-N C, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes

E-STOP PB SW, 3PST-NC, SPST-NO, 3A, 250V; Contact Configuration:3PST-NC, SPST-NO; Switch Operation:Push-Pull; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 47AC9740
Product Name E-Stop Pb Sw, 3Pst-Nc, Spst-No, 3A, 250V; Contact Configuration Idec
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
30 mm Trigger Action E-Stop 800T PB - 800T-TFXLT6D2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details