NKK Switches Low Profile Emergency Stop Switch FF0116BACAEA01

Description
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
Request a Quote
Description
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FF0116BACAEA01 is a low-profile emergency stop switch with a 25mm cap, SPST configuration, and solder lug terminals, designed for high-density panel layouts with a behind-panel depth of 13.6mm. It features twist or pull-to-reset operation, meets IP65/IP67 ingress protection per IEC 60529 at the front panel, and has a resistive load rating of 0.5A at 24V DC. The switch has a mechanical and electrical life of 100,000 operations, an operating temperature range of -25°C to +60°C, and a mounting torque of 785mN•m. Contacts are made of silver alloy copper with gold plating, and the actuator and housing are constructed from glass fiber reinforced polyester and polyamide respectively. It complies with UL508, EN 60947-5-1, and EN 60947-5-5 standards.

Datasheet Summary
Powered by GS/AI

The FF0116BACAEA01 is a low-profile emergency stop switch with a 25mm cap, SPST configuration, and solder lug terminals, designed for high-density panel layouts with a behind-panel depth of 13.6mm. It features twist or pull-to-reset operation, meets IP65/IP67 ingress protection per IEC 60529 at the front panel, and has a resistive load rating of 0.5A at 24V DC. The switch has a mechanical and electrical life of 100,000 operations, an operating temperature range of -25°C to +60°C, and a mounting torque of 785mN•m. Contacts are made of silver alloy copper with gold plating, and the actuator and housing are constructed from glass fiber reinforced polyester and polyamide respectively. It complies with UL508, EN 60947-5-1, and EN 60947-5-5 standards.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Scottsdale, AZ, United States
Low Profile Emergency Stop Switch
FF0116BACAEA01
Low Profile Emergency Stop Switch FF0116BACAEA01
Low profile and short depth behind panel Unique sliding latch mechanism ensures safety Available in two cap sizes with or without legends Meets IP65/IP67 of IEC 60529 Standards Nameplates and protective guards available
  • Low profile and short depth behind panel
  • Unique sliding latch mechanism ensures safety
  • Available in two cap sizes with or without legends
  • Meets IP65/IP67 of IEC 60529 Standards
  • Nameplates and protective guards available
Supplier's Site Datasheet
E-Stop Switches 2300-FF0116BACAEA01
LOW PROFILE EMERGENCY STOP SWITCH

LOW PROFILE EMERGENCY STOP SWITCH

Supplier's Site Datasheet
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 500MA 24V

SW E-STOP TWIST RESET 500MA 24V

Buy Now Datasheet
E-Stop Switch, Spst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches - 75AH8779 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches
75AH8779
E-Stop Switch, Spst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches 75AH8779
E-STOP SWITCH, SPST-NC, 0.5A, 24VDC; Contact Configuration:SPST-N C; Switch Operation:On-Off; Switch Terminals:Solder Lug; Contact Current Max:500mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Product Range:FF01 Series

E-STOP SWITCH, SPST-NC, 0.5A, 24VDC; Contact Configuration:SPST-NC; Switch Operation:On-Off; Switch Terminals:Solder Lug; Contact Current Max:500mA; Contact Voltage AC Nom:-; Contact Voltage DC Nom:24V; Product Range:FF01 Series

Supplier's Site Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number FF0116BACAEA01 2300-FF0116BACAEA01 UNKNOWN 75AH8779
Product Name Low Profile Emergency Stop Switch E-Stop Switches Emergency Stop (E-Stop) Switches E-Stop Switch, Spst-Nc, 0.5A, 24Vdc; Contact Configuration Nkk Switches
Actuation Type Pushbutton Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BBCAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Low Profile Emergency Stop Switch - FF0116BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers