IDEC Corporation Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,1NO-1NC XA1E-BV411-R

Description
E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked
Datasheet
Description
E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,1NO-1NC - 70172743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,1NO-1NC
70172743
Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,1NO-1NC 70172743
E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world! Features Lead-Free (RoHS Compliant) The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series) IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator Pushlock Reset and Push-Pull In the Same Switch Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K) Safety Lock Mechanism (IEC60947-5-5, 6.2) Degree of Protection IP65 (IEC60529) Screw Terminal Is Finger-Safe (IP20) Two Button Sizes: 40 mm and 60 mm (XW Series) Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V Rated Thermal Current 5 A UL, C-UL Listed, CE Marked

E-Stop Switches, 5 A Current Rating, 250000 Operations (Min.) Mechanical Life
The XA and XW series, IDECs new Emergency Stop switches, include revolutionary new technology that will change the way E-Stop switches are designed. This “safe break action” concept provides greater levels of human safety and is the first of its kind in the world!
Features

  • Lead-Free (RoHS Compliant)
  • The Depth Behind the Panel Is Only 48.7 mm for 4 Contacts (XW Series)
  • IDECs Original “Safe Break Action” Ensures the Contacts Open If the Contact Block Is Separated from the Operator
  • Pushlock Reset and Push-Pull In the Same Switch
  • Direct Opening Action Mechanism (IEC60947-5-5, 5.2, IEC60947-5-1, Annex K)
  • Safety Lock Mechanism (IEC60947-5-5, 6.2)
  • Degree of Protection IP65 (IEC60529)
  • Screw Terminal Is Finger-Safe (IP20)
  • Two Button Sizes: 40 mm and 60 mm (XW Series)
  • Rated Insulation Voltage — 16 mm 300 V, 22 mm 250 V
  • Rated Thermal Current 5 A
  • UL, C-UL Listed, CE Marked
Supplier's Site
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec - 43J1431 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec
43J1431
Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec 43J1431
SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 250VAC; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Pushlock Reset/Push-Pull; Switch Terminals:Solder; Contact Current Max:5A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 70172743 43J1431
Product Name Switch,E-STOP,16MM,40MM MUSHROOM BUTTON,WITH Solder TerminalS,1NO-1NC Switch, Emergency Stop, 1No/1Nc, 250Vac; Contact Configuration Idec
Mechanical Life 250000 (#)
Operating Temperature -13 to 140 F (-25 to 60 C)
Actuation Type Pushbutton Pushbutton
Operating Force 10.5 N (37.77 oz)
Normally Open Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0126BBCEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers