IDEC Corporation Ethernet Module, Industrial, 8Port, Rj45; No. Of Ports Idec SX5E-HU085B

Description
ETHERNET MODULE, INDUSTRIAL, 8PORT, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ETHERNET MODULE, INDUSTRIAL, 8PORT, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Module, Industrial, 8Port, Rj45; No. Of Ports Idec - 49AJ8723 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Module, Industrial, 8Port, Rj45; No. Of Ports Idec
49AJ8723
Ethernet Module, Industrial, 8Port, Rj45; No. Of Ports Idec 49AJ8723
ETHERNET MODULE, INDUSTRIAL, 8PORT, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Product Range:- RoHS Compliant: Yes

ETHERNET MODULE, INDUSTRIAL, 8PORT, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Panel; Port Types:RJ45 x 8; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 49AJ8723
Product Name Ethernet Module, Industrial, 8Port, Rj45; No. Of Ports Idec
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Ethernet/IP to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2723473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
Data Rate 1 Gbps
View Details