IDEC Corporation Photoelectric SA1K-C1N3

Description
DISCONTINUED BY MANUFACTURER, FULL COLOR RECOGNITION SENSOR, THREE-COLOR SENSOR, 3 MS RESPONSE TIME, 100MA, 28 VDC, 50/60HZ, DIN RAIL OR SURFACE MOUNT OPTIONS, NPN INPUT/OUTPUT, AMPLIER AND LENS IN SAME HOUSING, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FULL COLOR RECOGNITION SENSOR, THREE-COLOR SENSOR, 3 MS RESPONSE TIME, 100MA, 28 VDC, 50/60HZ, DIN RAIL OR SURFACE MOUNT OPTIONS, NPN INPUT/OUTPUT, AMPLIER AND LENS IN SAME HOUSING, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4802750 - Radwell International
Willingboro, NJ, United States
Photoelectric
4802750
Photoelectric 4802750
DISCONTINUED BY MANUFACTURER, FULL COLOR RECOGNITION SENSOR, THREE-COLOR SENSOR, 3 MS RESPONSE TIME, 100MA, 28 VDC, 50/60HZ, DIN RAIL OR SURFACE MOUNT OPTIONS, NPN INPUT/OUTPUT, AMPLIER AND LENS IN SAME HOUSING, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FULL COLOR RECOGNITION SENSOR, THREE-COLOR SENSOR, 3 MS RESPONSE TIME, 100MA, 28 VDC, 50/60HZ, DIN RAIL OR SURFACE MOUNT OPTIONS, NPN INPUT/OUTPUT, AMPLIER AND LENS IN SAME HOUSING, 10 FOOT CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4802750
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1155LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers