PHOTOELECTRIC SENSOR, 150MM, PNP, CABLE; Sensing Range Max:150mm; Sensing Method:Small Beam Reflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 47AC5944 |
| Product Name | Photoelectric Sensor, 150Mm, Pnp, Cable; Sensing Range Max Idec |
| Operation Distance | 5.91 inch (150 mm) |