IDEC Corporation SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI SA1E-DP1C

Description
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked. Features: Cost Effective Fast Response Time 2 m Cable or M8 IP67
Datasheet
Description
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked. Features: Cost Effective Fast Response Time 2 m Cable or M8 IP67
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI - 70172877 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI
70172877
SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI 70172877
IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked. Features: Cost Effective Fast Response Time 2 m Cable or M8 IP67

IDEC SA1E photoelectric sensors incorporated the reliability, durability and ruggedness in miniature housing, and are also easy-to-install and competitively priced. All SA1E photoelectric sensors are IP67 rated, UL/c-UL listed and CE marked.
Features:

  • Cost Effective
  • Fast Response Time
  • 2 m Cable or M8
  • IP67
Supplier's Site
Sensor, Photoelectric Switch, 700Mm, Pnp; Sensing Range Max Idec - 07N7793 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photoelectric Switch, 700Mm, Pnp; Sensing Range Max Idec
07N7793
Sensor, Photoelectric Switch, 700Mm, Pnp; Sensing Range Max Idec 07N7793
SENSOR, PHOTOELECTRIC SWITCH, 700MM, PNP; Sensing Range Max:700mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

SENSOR, PHOTOELECTRIC SWITCH, 700MM, PNP; Sensing Range Max:700mm; Sensing Method:Diffuse Reflective; Sensor Output:PNP; Product Range:SA1E Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 70172877 07N7793
Product Name SENSOR,PHOTOELECTRIC, PNP OUTPUT, DIFFUSE-REFLECTIVE TYPE, INFRARED LED, W/SENSI Sensor, Photoelectric Switch, 700Mm, Pnp; Sensing Range Max Idec
Operation Distance 27.56 inch (700 mm) 27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4348 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Teach-In Fiber Optic Photoelectric Sensors - Series 3065 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Fiber-optic unit - SOE4-FO-L-HF2-1P-M8 - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers