IDEC Corporation Distance Detection Sensor; Sensor Output Idec SA1D-LK4

Description
DISTANCE DETECTION SENSOR; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:- RoHS Compliant: No
Datasheet
Description
DISTANCE DETECTION SENSOR; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distance Detection Sensor; Sensor Output Idec - 91F5577 - Newark, An Avnet Company
Chicago, IL, United States
Distance Detection Sensor; Sensor Output Idec
91F5577
Distance Detection Sensor; Sensor Output Idec 91F5577
DISTANCE DETECTION SENSOR; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:- RoHS Compliant: No

DISTANCE DETECTION SENSOR; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 91F5577
Product Name Distance Detection Sensor; Sensor Output Idec
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1128LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Diffuse scan - SOEG-RTH-M18-NS-K-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers