IDEC Corporation Relays - Power Relays, Over 2 Amps RY4S-UDC100-110V

Description
4PDT RELAY
Datasheet
Description
4PDT RELAY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RY4S-UDC100-110V
Relays - Power Relays, Over 2 Amps RY4S-UDC100-110V
4PDT RELAY

4PDT RELAY

Supplier's Site
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 74K3934 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
74K3934
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 74K3934
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:110VDC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 818242 - Radwell International
Willingboro, NJ, United States
Relay/Socket
818242
Relay/Socket 818242
POWER RELAY, 4PDT, 100 - 110 VDC COIL, 5 AMP, RY SERIES, SOCKET, NON LATCHING, 14 BLADE. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, 4PDT, 100 - 110 VDC COIL, 5 AMP, RY SERIES, SOCKET, NON LATCHING, 14 BLADE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number RY4S-UDC100-110V 74K3934 818242
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec Relay/Socket
Throw Double Throw Double Throw
AC Coil Voltage 100 to ? volts
DC Coil Voltage 100 to 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 230 volts
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details