IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec RY4S-UAC6V

Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec - 31B3500 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
31B3500
Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec 31B3500
RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:6VAC; Contact Current:5A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 31B3500
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 5A; Contact Configuration Idec
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spst-No, 12Vdc, 8A, Tht; Contact Configuration Omron Electronic Components - 89C5463 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1232076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details