Aratas America LLC General Purpose Relays G2RL-2-CF-DC12

Description
General Purpose Relays General Purpose Class F Relay
Datasheet
Description
General Purpose Relays General Purpose Class F Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-2-CF-DC12
General Purpose Relays G2RL-2-CF-DC12
General Purpose Relays General Purpose Class F Relay

General Purpose Relays General Purpose Class F Relay

Buy Now Datasheet
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components - 17C6910 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components
17C6910
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components 17C6910
RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes

RELAY, DPDT, 240VAC, 30VDC, 1.5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:1.5A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Carry Current:8A RoHS Compliant: Yes

Supplier's Site
Pcb Power Relay / Omron Electronic Components Omron Electronic Components - 36M5439 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Power Relay / Omron Electronic Components Omron Electronic Components
36M5439
Pcb Power Relay / Omron Electronic Components Omron Electronic Components 36M5439
PCB POWER RELAY / Omron Electronic Components

PCB POWER RELAY / Omron Electronic Components

Supplier's Site
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70176250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70176250
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70176250
G2RL Series PCB Relays Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.). The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

G2RL Series PCB Relays
Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.).
The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number G2RL-2-CF-DC12 17C6910 36M5439 70176250
Product Name General Purpose Relays Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components Pcb Power Relay / Omron Electronic Components Omron Electronic Components Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 12DC;Vol-Rtg 250/30AC/DC;PCB Mnt
Relay Type General General
Approvals RoHS RoHS UL, CSA, VDE
DC Coil Voltage 12 volts 12 volts
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1617784-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
DC Coil Voltage 6 volts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details