The RY2S-UD-DC24V is a DPDT miniature relay with a 3A contact capacity, designed for DC coil operation at 24V with an integrated diode for coil suppression. It features quick-connect terminals and is compatible with socket mounting. The relay has a maximum operating time of 20 ms and a release time of 40 ms due to the diode. Contact resistance is rated at 50 mΩ maximum, and insulation resistance exceeds 100 MΩ at 500V DC. It meets dielectric strength requirements of 1500V AC between live and dead parts for 1 minute. Operating temperature ranges from -25 to +40°C, and the approximate weight is 23g.
RELAY, DPDT, 240VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:RY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 36K8211 |
| Product Name | Relay, Dpdt, 240Vac, 30Vdc, 3A; Contact Configuration Idec |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |