IDEC Corporation Relays - Solid State Relays RV8S-L-D48-A120

Description
SSR RELAY SPST-NO 100MA 0-48V
Datasheet
Description
SSR RELAY SPST-NO 100MA 0-48V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Solid State Relays
RV8S-L-D48-A120
Relays - Solid State Relays RV8S-L-D48-A120
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec - 45Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec
45Y4079
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec 45Y4079
SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:96VACRoHS Compliant: Yes

SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:0VDC; Control Voltage Min:96VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number RV8S-L-D48-A120 45Y4079
Product Name Relays - Solid State Relays Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec
Mounting DIN; DIN Rail Panel; Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - 448-PVT412LS-TPBFCT-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details