General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring ClampRoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 24V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1885-1189-ND | 66W1016 | RV8H-S-D24 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |