RV 6MM 12VDC W/SPRNG SCKT C1D
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays |
| Product Number | RV8H-S-D12-C1D2 | 23X4861 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 12 volts | 12 volts |
| Mounting | DIN; DIN Rail | Socket or Plug-in Style; Socket |