The RV8H-S-AD60-C1D2 is a 1-pole SPDT hazardous location relay with spring clamp terminals, rated for 6A AC/DC at 400V AC maximum switching voltage and 1500VA maximum switching power. It features a universal AC/DC coil rated for 60V, gold-plated AgNi contacts, built-in surge suppression, and a green LED indicator. The relay is rated for Class I, Division 2 and Class I, Zone 2 hazardous locations with AEx nA nC IIC T4 certification. It operates from -40°C to +70°C, has IP20 protection, weighs approximately 26g, and is RoHS compliant. The unit mounts on a DIN rail with a height of 70mm and width of 6mm.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:60V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4860 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 60 volts |