IDEC Corporation Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec RV8H-S-AD48

Description
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec - 66W1012 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec
66W1012
Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec 66W1012
RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Spring Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-S-AD48
Relays - Power Relays, Over 2 Amps RV8H-S-AD48
RV 6MM 48VAC W/SPRING SCKT

RV 6MM 48VAC W/SPRING SCKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 66W1012 RV8H-S-AD48
Product Name Relay, Spdt, 250Vac, 125Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

75A Photovoltaic Relay - CHAR-A75C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Power Relays - 2481757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Single Throw
AC Coil Voltage 110 volts
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details