Idec RV8H-L-AD24 Interface Relay
Idec RV8H-L-AD24 Interface Relay
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 6A 24V
Relay, SPDT, 6A, 24VAC/DC, DIN Mnt,
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 8309497 | 8134990 | 1885-1188-ND | 72T0362 | RV8H-L-AD24 | RV8H-L-AD24 |
| Product Name | Electromechanical Interface Relays | Electromechanical Interface Relays | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | IDEC General Purpose |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Number if >4 | 1 # | |||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS | RoHS | |||
| Maximum Switching Current | 6.00 amps |