IDEC Corporation Power Relays, Over 2 Amps RV8H-L-AD24-C1D2

Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 1885-1694-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1885-1694-ND
Power Relays, Over 2 Amps 1885-1694-ND
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RV8H-L-AD24-C1D2
Relays - Power Relays, Over 2 Amps RV8H-L-AD24-C1D2
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec - 23X4846 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
23X4846
Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec 23X4846
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1885-1694-ND RV8H-L-AD24-C1D2 23X4846
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec
Relay Type General
Mounting DIN DIN; DIN Rail Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB400K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA22.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details