The RV8H series is a hazardous location interface relay for Class I, Division 2 and Class I, Zone 2 environments with a 6mm width and 70mm height from the DIN rail. It features a single-pole SPDT contact configuration with AgNi contacts gold-plated for reliable switching, rated at 6A and 400V AC maximum switching voltage with a maximum switching power of 1500VA. The relay has universal screw or spring clamp terminals, built-in surge suppression, and operates on AC/DC coil voltages from 6 to 240V. It is rated for an operating temperature range of -40°C to +70°C, with an IP20 degree of protection, and is RoHS compliant. The relay includes a lever for easy removal and offers reverse polarity protection.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:48V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4838 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 48 volts |