The Relay, SPDT, 250Vac, 30Vdc, 6A from the RV8H Series is designed for use in hazardous locations, specifically rated for Class I, Division 2 and Class I, Zone 2 environments. It features a contact configuration of one form C (SPDT) and is capable of switching up to 6A at 250V AC and 30V DC. The relay has a compact design with a width of only 6mm and a height of 70mm from the DIN rail, making it suitable for space-constrained applications. The relay is equipped with gold-plated contacts for improved conductivity and reliability. It operates within a wide input voltage range of 6 to 240V and has a high dielectric strength of 4000V AC between the contact and coil. The operating temperature range is from -40°C to +70°C, ensuring functionality in extreme conditions. Additionally, it is RoHS compliant, making it suitable for environmentally conscious projects. Engineers should consider this relay for applications requiring reliable switching in hazardous environments, particularly where space is limited and high performance is essential.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4837 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 24 volts |