RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RV1H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RV 6MM RELAY SPDT 12VDC
Replacement Relay, SPDT, 6A, 12V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 65T7986 | RV1H-G-D12 | RV1H-G-D12 |
| Product Name | Relay, Spdt, 250Vac, 6A; Contact Configuration Idec | Relays - Power Relays, Over 2 Amps | IDEC General Purpose |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts |