The RV1H-G-D12-C1D2 is a hazardous location interface relay from the RV8H series, rated for Class I, Division 2 and Class I, Zone 2 with T4 temperature classification. It has a single SPDT contact rated for 6A at 250V AC and 30V DC, with gold-plated AgNi contacts and a maximum switching power of 1500VA. The relay includes a universal AC/DC socket with built-in surge suppression and a green LED, and mounts directly on a DIN rail with 70mm height from the rail. It supports 6mm width, operates from -40°C to +70°C, and accepts 12V DC coil voltage. Reverse polarity protection is built in, and it is UL/c-UL listed and RoHS compliant.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12V; Contact Current:6A; Product Range:RV8H Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 23X4835 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Idec |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| AC Coil Voltage | 12 volts |