IDEC Corporation Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec RU4S-C-D12

Description
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec - 84C6308 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec
84C6308
Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec 84C6308
RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 30VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:RU Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RU4S-C-D12
Relays - Power Relays, Over 2 Amps RU4S-C-D12
RELAY PLUG-IN 4PDT 6A 12VDC

RELAY PLUG-IN 4PDT 6A 12VDC

Supplier's Site
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC - 70172569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC
70172569
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC 70172569
35 g Weight, RU Series General Purpose Relay Non-polarized LED indicator standard Solder-free construction (spot welded, no solder points, lead-free) No internal wires Mechanical flag indicator standard Manual latching lever with color coding for AC or DC coil Snap-on marking plate standard C Non-Polarized Green LED Indicator Solder-Free Construction (Lead-Free) No Internal Wires Mechanical Flag Indicator Manual Latching Lever With Color Coding For AC or DC Coil Snap-On Marking Plate Cadmium-Free Contacts Contact Rating: 6 A, 4PDT; 10 A, DPDT

35 g Weight, RU Series General Purpose Relay

  • Non-polarized LED indicator standard
  • Solder-free construction (spot welded, no solder points, lead-free)
  • No internal wires
  • Mechanical flag indicator standard
  • Manual latching lever with color coding for AC or DC coil
  • Snap-on marking plate standard
  • C
  • Non-Polarized Green LED Indicator
  • Solder-Free Construction (Lead-Free)
  • No Internal Wires
  • Mechanical Flag Indicator
  • Manual Latching Lever With Color Coding For AC or DC Coil
  • Snap-On Marking Plate
  • Cadmium-Free Contacts
  • Contact Rating: 6 A, 4PDT; 10 A, DPDT
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 84C6308 RU4S-C-D12 70172569
Product Name Relay, 4Pdt, 240Vac, 30Vdc, 6A; Contact Configuration Idec Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 6A;Ctrl-V 12DC;Vol-Rtg 30 DC/250 AC/240 AC
Features Latching
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Mounting Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable Socket or Plug-in Style
Approvals RoHS cULus, CSA, TUV, CE, RoHS; RoHS
Unlock Full Specs
to access all available technical data