IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec RTE-P2D12

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 82H8176 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
82H8176
Electromechanical Multifunction Timer; Product Range Idec 82H8176
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:12VDC; Reset Time:100msRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 82H8176
Product Name Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7AH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spst, 0.05S-100H, 120V; Product Range Finder - 08X7303 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Pulse Counter; Delay On Timer
View Details
Time Switches - 597183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 2
View Details