IDEC Corporation Electromechanical Multifunction Timer; Product Range Idec RTE-P2AD24

Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No
Datasheet
Description
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Multifunction Timer; Product Range Idec - 83H4152 - Newark, An Avnet Company
Chicago, IL, United States
Electromechanical Multifunction Timer; Product Range Idec
83H4152
Electromechanical Multifunction Timer; Product Range Idec 83H4152
ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunct ion; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No

ELECTROMECHANICAL MULTIFUNCTION TIMER; Product Range:RTE Series; Timer Functions:Multifunction; No. of Timing Ranges:20Ranges; Time Min:0.1s; Time Max:600h; Timer Output:2 Changeover Relays; Supply Voltage Max:24V; Reset Time:100ms RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 83H4152
Product Name Electromechanical Multifunction Timer; Product Range Idec
Instrument Type Timer
Technology Electronic
Number of Functions Multi
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Time Switches - 9155900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details